Anaren, Inc. RF/IF and RFID - RF Directional Coupler 1P503AS

Description
Win Source Part Number: 958113-1P503AS Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 30W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Insertion Loss: 0.25dB Isolation: 18dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 958113-1P503AS Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 30W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Insertion Loss: 0.25dB Isolation: 18dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 958113-1P503AS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
958113-1P503AS
RF/IF and RFID - RF Directional Coupler 958113-1P503AS
Win Source Part Number: 958113-1P503AS Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 30W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Insertion Loss: 0.25dB Isolation: 18dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc.

Win Source Part Number: 958113-1P503AS
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger®
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Power - Max: 30W
Coupler Type: Standard
Frequency: 1.7GHz ~ 2GHz
Insertion Loss: 0.25dB
Isolation: 18dB
Package / Case: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 958113-1P503AS
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 1.70E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details