Anaren, Inc. RF Directional Coupler - 1D1304-6 1D1304-6

Description
Manufacturer: Anaren Win Source Part Number: 141598-1D1304-6 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 800MHz to 1.2GHz Coupling Factor: 6 ± 1dB Insertion Loss: 0.25dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 141598-1D1304-6 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 800MHz to 1.2GHz Coupling Factor: 6 ± 1dB Insertion Loss: 0.25dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1D1304-6 - 141598-1D1304-6 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 1D1304-6
141598-1D1304-6
RF Directional Coupler - 1D1304-6 141598-1D1304-6
Manufacturer: Anaren Win Source Part Number: 141598-1D1304-6 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 800MHz to 1.2GHz Coupling Factor: 6 ± 1dB Insertion Loss: 0.25dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 141598-1D1304-6
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 800MHz to 1.2GHz
Coupling Factor: 6 ± 1dB
Insertion Loss: 0.25dB
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 141598-1D1304-6
Product Name RF Directional Coupler - 1D1304-6
Frequency 8.00E8 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details