Anaren, Inc. RF Directional Coupler - 1D1304-3 1D1304-3

Description
Manufacturer: Anaren Win Source Part Number: 760762-1D1304-3 Series: Xinger Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 150W Coupler Type: Standard Frequency: 800MHz ~ 1.2GHz Insertion Loss: 0.25dB Isolation: 22dB Family Name: 1D1304-3 Categories: RF/IF and RFID Introduction Date: February 11, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 760762-1D1304-3 Series: Xinger Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 150W Coupler Type: Standard Frequency: 800MHz ~ 1.2GHz Insertion Loss: 0.25dB Isolation: 22dB Family Name: 1D1304-3 Categories: RF/IF and RFID Introduction Date: February 11, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1D1304-3 - 760762-1D1304-3 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 1D1304-3
760762-1D1304-3
RF Directional Coupler - 1D1304-3 760762-1D1304-3
Manufacturer: Anaren Win Source Part Number: 760762-1D1304-3 Series: Xinger Packaging: Reel package Package: 4-SMD, No Lead Applications: General Power - Max: 150W Coupler Type: Standard Frequency: 800MHz ~ 1.2GHz Insertion Loss: 0.25dB Isolation: 22dB Family Name: 1D1304-3 Categories: RF/IF and RFID Introduction Date: February 11, 2003 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Anaren
Win Source Part Number: 760762-1D1304-3
Series: Xinger
Packaging: Reel package
Package: 4-SMD, No Lead
Applications: General
Power - Max: 150W
Coupler Type: Standard
Frequency: 800MHz ~ 1.2GHz
Insertion Loss: 0.25dB
Isolation: 22dB
Family Name: 1D1304-3
Categories: RF/IF and RFID
Introduction Date: February 11, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 760762-1D1304-3
Product Name RF Directional Coupler - 1D1304-3
Frequency 8.00E8 to 1.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details