Anaren, Inc. Flanged Termination 150-50TG

Description
Features: DC – 2.0 GHz 150 Watts BeO Ceramic Non-Nichrome Resistive Element Welded Silver Leads Low VSWR 100% Tested
Description
Features: DC – 2.0 GHz 150 Watts BeO Ceramic Non-Nichrome Resistive Element Welded Silver Leads Low VSWR 100% Tested

Suppliers

Company
Product
Description
Supplier Links
Flanged Termination - 150-50TG - Anaren, Inc.
East Syracuse, NY, USA
Flanged Termination
150-50TG
Flanged Termination 150-50TG
Features: DC – 2.0 GHz 150 Watts BeO Ceramic Non-Nichrome Resistive Element Welded Silver Leads Low VSWR 100% Tested

Features:

  • DC – 2.0 GHz
  • 150 Watts
  • BeO Ceramic
  • Non-Nichrome Resistive Element
  • Welded Silver Leads
  • Low VSWR
  • 100% Tested
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number 150-50TG
Product Name Flanged Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
Coaxial Termination - 5o215003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details