Anaren, Inc. RF Directional Coupler - 11306-3S 11306-3S

Description
Manufacturer: Anaren Win Source Part Number: 074910-11306-3S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 500MHz to 1GHz Insertion Loss: 0.35dB Isolation: 20dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 074910-11306-3S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 500MHz to 1GHz Insertion Loss: 0.35dB Isolation: 20dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 11306-3S - 074910-11306-3S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 11306-3S
074910-11306-3S
RF Directional Coupler - 11306-3S 074910-11306-3S
Manufacturer: Anaren Win Source Part Number: 074910-11306-3S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 500MHz to 1GHz Insertion Loss: 0.35dB Isolation: 20dB Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 074910-11306-3S
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 500MHz to 1GHz
Insertion Loss: 0.35dB
Isolation: 20dB
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 074910-11306-3S
Product Name RF Directional Coupler - 11306-3S
Frequency 5.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details