Anaren, Inc. RF Directional Coupler - 11305-3S 11305-3S

Description
Manufacturer: Anaren Win Source Part Number: 717129-11305-3S Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 1GHz ~ 2GHz Insertion Loss: 0.45dB Isolation: 20dB Categories: RF/IF and RFID Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 60W
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 717129-11305-3S Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 1GHz ~ 2GHz Insertion Loss: 0.45dB Isolation: 20dB Categories: RF/IF and RFID Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 60W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 11305-3S - 717129-11305-3S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 11305-3S
717129-11305-3S
RF Directional Coupler - 11305-3S 717129-11305-3S
Manufacturer: Anaren Win Source Part Number: 717129-11305-3S Packaging: Reel Applications: General Purpose Coupler Type: Standard Frequency: 1GHz ~ 2GHz Insertion Loss: 0.45dB Isolation: 20dB Categories: RF/IF and RFID Manufacturer Package: 4-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 60W

Manufacturer: Anaren
Win Source Part Number: 717129-11305-3S
Packaging: Reel
Applications: General Purpose
Coupler Type: Standard
Frequency: 1GHz ~ 2GHz
Insertion Loss: 0.45dB
Isolation: 20dB
Categories: RF/IF and RFID
Manufacturer Package: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 60W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 717129-11305-3S
Product Name RF Directional Coupler - 11305-3S
Frequency 1.00E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details