Anaren, Inc. Chip Termination 060120A25X50-2

Description
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.
Description
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Suppliers

Company
Product
Description
Supplier Links
Chip Termination - 060120A25X50-2 - Anaren, Inc.
East Syracuse, NY, USA
Chip Termination
060120A25X50-2
Chip Termination 060120A25X50-2
Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 î©. Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Anaren's chip terminations line is ideal for applications that demand high power capability. Our chip termination devices provide high power dissipation when mounted to an appropriate heat sink. Chip devices from Anaren are manufactured using a thick film process. Our chip terminations feature a high power capability of up to 500 watts, a maximum operating temperature of 200° Celsius (392° F), and a resistor value of 50 Ω.
Anaren's chip termination products are RoHS compliant and lead-free. Our terminations offer improved VSWR and power handling and are suited for the most demanding applications. Contact our sales department today for more information on our chip terminations products or for samples or to secure a quote.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number 060120A25X50-2
Product Name Chip Termination
Terminator Type Chip Terminator
Standards and Certifications RoHS
Frequency Range 0.0 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150018N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details
 - 8194358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Mounting / Packaging Panel mount
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details