Analytical Technology, Inc. C16 Portable Gas Detector

Description
ATIs Series C16 PortaSens II Portable Gas Leak Detector is a versatile tool for performing regular leak checks in gas storage areas, around process equipment and piping, or in confined spaces prior to entry. Designed for easy one-hand operation, the detector contains an internal sample pump and a flexible sampling wand to allow pinpoint location of the source of leakage. A large character display insures that measured values are easily visible, and a back-light for the display insures readability in low or no light conditions. A unique feature of the C16 detector is its ability to measure a variety of different gases by simply inserting the appropriate sensor for that gas. This means that one detector can be used to measure over 30 different gases or vapors, reducing the need to purchase individual detectors for each type of gas. And sensors can be changed quickly and easily, without the need for calibration when a sensor change is made. Sensors used in the PortaSens II are ATI’s newest miniaturized smart sensor modules. Each sensor module is actually a sensor, amplifier, and memory module in one compact package. Because of this design, sensor modules can be calibrated independently and simply plugged into any detector for immediate use. When installed in a detector, calibration data is loaded into the microprocessor so that no adjustments are needed. The result is that a detector can, for example, go from phosgene measurement to ammonia measurement in less than one minute. The C16 PortaSens II is equipped with an RS-232 output which allows stored data to be downloaded to a PC through an interface cable that is supplied with the unit. A software package is included with the unit to facilitate data transfer.
Description
ATIs Series C16 PortaSens II Portable Gas Leak Detector is a versatile tool for performing regular leak checks in gas storage areas, around process equipment and piping, or in confined spaces prior to entry. Designed for easy one-hand operation, the detector contains an internal sample pump and a flexible sampling wand to allow pinpoint location of the source of leakage. A large character display insures that measured values are easily visible, and a back-light for the display insures readability in low or no light conditions. A unique feature of the C16 detector is its ability to measure a variety of different gases by simply inserting the appropriate sensor for that gas. This means that one detector can be used to measure over 30 different gases or vapors, reducing the need to purchase individual detectors for each type of gas. And sensors can be changed quickly and easily, without the need for calibration when a sensor change is made. Sensors used in the PortaSens II are ATI’s newest miniaturized smart sensor modules. Each sensor module is actually a sensor, amplifier, and memory module in one compact package. Because of this design, sensor modules can be calibrated independently and simply plugged into any detector for immediate use. When installed in a detector, calibration data is loaded into the microprocessor so that no adjustments are needed. The result is that a detector can, for example, go from phosgene measurement to ammonia measurement in less than one minute. The C16 PortaSens II is equipped with an RS-232 output which allows stored data to be downloaded to a PC through an interface cable that is supplied with the unit. A software package is included with the unit to facilitate data transfer.

Suppliers

Company
Product
Description
Supplier Links
C16 Portable Gas Detector -  - Analytical Technology, Inc.
Collegeville, PA, USA
C16 Portable Gas Detector
C16 Portable Gas Detector
ATIs Series C16 PortaSens II Portable Gas Leak Detector is a versatile tool for performing regular leak checks in gas storage areas, around process equipment and piping, or in confined spaces prior to entry. Designed for easy one-hand operation, the detector contains an internal sample pump and a flexible sampling wand to allow pinpoint location of the source of leakage. A large character display insures that measured values are easily visible, and a back-light for the display insures readability in low or no light conditions. A unique feature of the C16 detector is its ability to measure a variety of different gases by simply inserting the appropriate sensor for that gas. This means that one detector can be used to measure over 30 different gases or vapors, reducing the need to purchase individual detectors for each type of gas. And sensors can be changed quickly and easily, without the need for calibration when a sensor change is made. Sensors used in the PortaSens II are ATI’s newest miniaturized smart sensor modules. Each sensor module is actually a sensor, amplifier, and memory module in one compact package. Because of this design, sensor modules can be calibrated independently and simply plugged into any detector for immediate use. When installed in a detector, calibration data is loaded into the microprocessor so that no adjustments are needed. The result is that a detector can, for example, go from phosgene measurement to ammonia measurement in less than one minute. The C16 PortaSens II is equipped with an RS-232 output which allows stored data to be downloaded to a PC through an interface cable that is supplied with the unit. A software package is included with the unit to facilitate data transfer.

ATIs Series C16 PortaSens II Portable Gas Leak Detector is a versatile tool for performing regular leak checks in gas storage areas, around process equipment and piping, or in confined spaces prior to entry. Designed for easy one-hand operation, the detector contains an internal sample pump and a flexible sampling wand to allow pinpoint location of the source of leakage. A large character display insures that measured values are easily visible, and a back-light for the display insures readability in low or no light conditions.

A unique feature of the C16 detector is its ability to measure a variety of different gases by simply inserting the appropriate sensor for that gas. This means that one detector can be used to measure over 30 different gases or vapors, reducing the need to purchase individual detectors for each type of gas. And sensors can be changed quickly and easily, without the need for calibration when a sensor change is made. Sensors used in the PortaSens II are ATI’s newest miniaturized smart sensor modules. Each sensor module is actually a sensor, amplifier, and memory module in one compact package. Because of this design, sensor modules can be calibrated independently and simply plugged into any detector for immediate use. When installed in a detector, calibration data is loaded into the microprocessor so that no adjustments are needed. The result is that a detector can, for example, go from phosgene measurement to ammonia measurement in less than one minute.

The C16 PortaSens II is equipped with an RS-232 output which allows stored data to be downloaded to a PC through an interface cable that is supplied with the unit. A software package is included with the unit to facilitate data transfer.

Supplier's Site

Technical Specifications

  Analytical Technology, Inc.
Product Category Gas Instruments
Product Name C16 Portable Gas Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multiple Impurity Lab Analyzer - 9600L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced dry colorimetry Sensi-Tape® and Tri-Color adaptive optics block
View Details
Wireless MultiSet Gas Detection and Control System - CEW-4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details