Analytical Technology, Inc. C14 Scan Alarm Receiver

Description
Many gas detection applications require multiple sensing locations to provide adequate area protection for plant personnel. Signals from a variety of field measurement sites are often transmitted to a central location where display and alarming functions are needed. ATI’s Series C14 ScanAlarm Receiver provides a versatile central monitor that can be configured to meet most multipoint gas detection application The C14 ScanAlarm monitors up to 16 analog 4-20 mA inputs from remote transmitters, and provides 24 VDC power for up to 16 loop-powered toxic gas transmitters or 12 3-wire combustible gas transmitters. The two line alphanumeric LCD provides sequential display of each channel and the alarm status for that channel. Display locks on any channel that goes into alarm. Two programmable alarm set points are available for each analog input plus a trouble alarm for each channel. Six assignable SPDT alarm relays in standard configuration, with expansion for up to 36 total relay outputs. One output relay is factory set for global alarm and one is set for system failure. Standard RS-232/485 serial interface allows all configurations to be set up by computer and alarm events to be automatically monitored by computer. Up to 32 separate monitors can be connected to a single RS-485 communication link.
Datasheet
Description
Many gas detection applications require multiple sensing locations to provide adequate area protection for plant personnel. Signals from a variety of field measurement sites are often transmitted to a central location where display and alarming functions are needed. ATI’s Series C14 ScanAlarm Receiver provides a versatile central monitor that can be configured to meet most multipoint gas detection application The C14 ScanAlarm monitors up to 16 analog 4-20 mA inputs from remote transmitters, and provides 24 VDC power for up to 16 loop-powered toxic gas transmitters or 12 3-wire combustible gas transmitters. The two line alphanumeric LCD provides sequential display of each channel and the alarm status for that channel. Display locks on any channel that goes into alarm. Two programmable alarm set points are available for each analog input plus a trouble alarm for each channel. Six assignable SPDT alarm relays in standard configuration, with expansion for up to 36 total relay outputs. One output relay is factory set for global alarm and one is set for system failure. Standard RS-232/485 serial interface allows all configurations to be set up by computer and alarm events to be automatically monitored by computer. Up to 32 separate monitors can be connected to a single RS-485 communication link.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C14 Scan Alarm Receiver -  - Analytical Technology, Inc.
Collegeville, PA, USA
C14 Scan Alarm Receiver
C14 Scan Alarm Receiver
Many gas detection applications require multiple sensing locations to provide adequate area protection for plant personnel. Signals from a variety of field measurement sites are often transmitted to a central location where display and alarming functions are needed. ATI’s Series C14 ScanAlarm Receiver provides a versatile central monitor that can be configured to meet most multipoint gas detection application The C14 ScanAlarm monitors up to 16 analog 4-20 mA inputs from remote transmitters, and provides 24 VDC power for up to 16 loop-powered toxic gas transmitters or 12 3-wire combustible gas transmitters. The two line alphanumeric LCD provides sequential display of each channel and the alarm status for that channel. Display locks on any channel that goes into alarm. Two programmable alarm set points are available for each analog input plus a trouble alarm for each channel. Six assignable SPDT alarm relays in standard configuration, with expansion for up to 36 total relay outputs. One output relay is factory set for global alarm and one is set for system failure. Standard RS-232/485 serial interface allows all configurations to be set up by computer and alarm events to be automatically monitored by computer. Up to 32 separate monitors can be connected to a single RS-485 communication link.

Many gas detection applications require multiple sensing locations to provide adequate area protection for plant personnel. Signals from a variety of field measurement sites are often transmitted to a central location where display and alarming functions are needed. ATI’s Series C14 ScanAlarm Receiver provides a versatile central monitor that can be configured to meet most multipoint gas detection application

The C14 ScanAlarm monitors up to 16 analog 4-20 mA inputs from remote transmitters, and provides 24 VDC power for up to 16 loop-powered toxic gas transmitters or 12 3-wire combustible gas transmitters.

The two line alphanumeric LCD provides sequential display of each channel and the alarm status for that channel. Display locks on any channel that goes into alarm.

Two programmable alarm set points are available for each analog input plus a trouble alarm for each channel. Six assignable SPDT alarm relays in standard configuration, with expansion for up to 36 total relay outputs. One output relay is factory set for global alarm and one is set for system failure.

Standard RS-232/485 serial interface allows all configurations to be set up by computer and alarm events to be automatically monitored by computer. Up to 32 separate monitors can be connected to a single RS-485 communication link.

Supplier's Site Datasheet

Technical Specifications

  Analytical Technology, Inc.
Product Category Gas Instruments
Product Name C14 Scan Alarm Receiver
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
GPR-1800(A)IS Hazardous area Trace ppm Oxygen analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0 to 10ppm to 0 to 1% O2)
Features Audible or Visual Alarms; Hazardous Environment
Instrument Type Analyzer
View Details
Wireless Multiset Gas Detection & Control System - CEW-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details