Analytical Systems Int’l. Keco Continuous Sulfur Analyzer Series 1600

Description
The petrochemical, gas processing, & gas pipeline industry has for many years required an accurate, dependable, low maintenance, and cost effective sulfur analyzer for quality and process control purposes. With over twenty years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International has met these requirements with a unique & proven microprocessor based analyzer, which provides continuous on-line analysis based on the only absolutely specific lead acetate principal of operation. The Model 1600 system measures total sulfur by hydrogenation, similar to that as described in ASTM Method D3031, D4084-82, D4468-85, & 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315 degrees C resulting in thermal cracking of the sulfur which are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample the H2S comes in direct contact with the lead acetate tape which produces a darkening of lead sulfide immediately measured by the photodiode/LED optics & rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (such as calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and are utilized throughout fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non reactive with H2S.
Description
The petrochemical, gas processing, & gas pipeline industry has for many years required an accurate, dependable, low maintenance, and cost effective sulfur analyzer for quality and process control purposes. With over twenty years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International has met these requirements with a unique & proven microprocessor based analyzer, which provides continuous on-line analysis based on the only absolutely specific lead acetate principal of operation. The Model 1600 system measures total sulfur by hydrogenation, similar to that as described in ASTM Method D3031, D4084-82, D4468-85, & 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315 degrees C resulting in thermal cracking of the sulfur which are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample the H2S comes in direct contact with the lead acetate tape which produces a darkening of lead sulfide immediately measured by the photodiode/LED optics & rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (such as calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and are utilized throughout fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non reactive with H2S.

Suppliers

Company
Product
Description
Supplier Links
Continuous Sulfur Analyzer - Series 1600 - Analytical Systems Int’l. Keco
Tomball, TX, USA
Continuous Sulfur Analyzer
Series 1600
Continuous Sulfur Analyzer Series 1600
The petrochemical, gas processing, & gas pipeline industry has for many years required an accurate, dependable, low maintenance, and cost effective sulfur analyzer for quality and process control purposes. With over twenty years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International has met these requirements with a unique & proven microprocessor based analyzer, which provides continuous on-line analysis based on the only absolutely specific lead acetate principal of operation. The Model 1600 system measures total sulfur by hydrogenation, similar to that as described in ASTM Method D3031, D4084-82, D4468-85, & 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315 degrees C resulting in thermal cracking of the sulfur which are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample the H2S comes in direct contact with the lead acetate tape which produces a darkening of lead sulfide immediately measured by the photodiode/LED optics & rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (such as calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and are utilized throughout fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non reactive with H2S.

The petrochemical, gas processing, & gas pipeline industry has for many years required an accurate, dependable, low maintenance, and cost effective sulfur analyzer for quality and process control purposes. With over twenty years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International has met these requirements with a unique & proven microprocessor based analyzer, which provides continuous on-line analysis based on the only absolutely specific lead acetate principal of operation. The Model 1600 system measures total sulfur by hydrogenation, similar to that as described in ASTM Method D3031, D4084-82, D4468-85, & 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315 degrees C resulting in thermal cracking of the sulfur which are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample the H2S comes in direct contact with the lead acetate tape which produces a darkening of lead sulfide immediately measured by the photodiode/LED optics & rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (such as calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and are utilized throughout fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non reactive with H2S.

Technical Specifications

  Analytical Systems Int’l. Keco
Product Category Gas Instruments
Product Number Series 1600
Product Name Continuous Sulfur Analyzer
Measurement Type Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; H2S
Electrical Outputs Current; Switch or Relay (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details