Analytic Systems DC LI-ION Battery Charger, MS LIDC600-MS

Description
This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone DC-DC voltage converter. It is designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output changes to 28 VDC at up to 22 amps continuous when operating in Bypass Mode. The LIDC600-24-28 is designed to be powered from a 24V vehicle source. It features low voltage shutdown circuitry that turns it off during vehicle cranking or if the vehicle battery becomes discharged. The unit is designed to meet MIL461E for both radiated and conducted emissions. It is designed to meet MIL810F for shock and vibration and to withstand submersion in 50cm of water for up to 5 minutes. The unit can be operated over a temperature range of -40 to +60 degrees Celsius, and with an optional pre-heater, will operate at temperatures down to -55 degrees C. The unit has indicators to show that it is running, when it is charging, input undervolt, output undervolt and over temperature. These indicators are dark except when the display button is pressed. Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this DC Battery Charger.
Description
This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone DC-DC voltage converter. It is designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output changes to 28 VDC at up to 22 amps continuous when operating in Bypass Mode. The LIDC600-24-28 is designed to be powered from a 24V vehicle source. It features low voltage shutdown circuitry that turns it off during vehicle cranking or if the vehicle battery becomes discharged. The unit is designed to meet MIL461E for both radiated and conducted emissions. It is designed to meet MIL810F for shock and vibration and to withstand submersion in 50cm of water for up to 5 minutes. The unit can be operated over a temperature range of -40 to +60 degrees Celsius, and with an optional pre-heater, will operate at temperatures down to -55 degrees C. The unit has indicators to show that it is running, when it is charging, input undervolt, output undervolt and over temperature. These indicators are dark except when the display button is pressed. Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this DC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
DC LI-ION Battery Charger, MS - LIDC600-MS - Analytic Systems
Delta, British Columbia, Canada
DC LI-ION Battery Charger, MS
LIDC600-MS
DC LI-ION Battery Charger, MS LIDC600-MS
This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone DC-DC voltage converter. It is designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output changes to 28 VDC at up to 22 amps continuous when operating in Bypass Mode. The LIDC600-24-28 is designed to be powered from a 24V vehicle source. It features low voltage shutdown circuitry that turns it off during vehicle cranking or if the vehicle battery becomes discharged. The unit is designed to meet MIL461E for both radiated and conducted emissions. It is designed to meet MIL810F for shock and vibration and to withstand submersion in 50cm of water for up to 5 minutes. The unit can be operated over a temperature range of -40 to +60 degrees Celsius, and with an optional pre-heater, will operate at temperatures down to -55 degrees C. The unit has indicators to show that it is running, when it is charging, input undervolt, output undervolt and over temperature. These indicators are dark except when the display button is pressed. Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this DC Battery Charger.

This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone DC-DC voltage converter. It is designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output changes to 28 VDC at up to 22 amps continuous when operating in Bypass Mode.

The LIDC600-24-28 is designed to be powered from a 24V vehicle source. It features low voltage shutdown circuitry that turns it off during vehicle cranking or if the vehicle battery becomes discharged. The unit is designed to meet MIL461E for both radiated and conducted emissions. It is designed to meet MIL810F for shock and vibration and to withstand submersion in 50cm of water for up to 5 minutes.

The unit can be operated over a temperature range of -40 to +60 degrees Celsius, and with an optional pre-heater, will operate at temperatures down to -55 degrees C.

The unit has indicators to show that it is running, when it is charging, input undervolt, output undervolt and over temperature. These indicators are dark except when the display button is pressed.

Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this DC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number LIDC600-MS
Product Name DC LI-ION Battery Charger, MS
Charger Type Military
Display LEDs
Approval MIL-STD 810F, Method 514-3, Cat-I Proc I; MIL-STD 461E
Operating Temperature -40 to 50 C (-40 to 122 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 1466770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source DC
Output Voltage 1.4 to 4.2 volts
View Details
10- in -1 Multiple charging station - AIM-P705 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Battery Chargers - CB2410A-ND - DigiKey
Specs
Approval CE
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
Wall-Mounted Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details