Analytic Systems LI-ION AC Battery Charger LIAC600-28

Description
This COTS Charger is designed for recharging the SAFT Lithium-Ion Battery (LBB) used by the US Armed Forces and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone power supply. It is designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output charges to 28 VDC at up to 22 amps when operating in Bypass Mode. The LIAC600-28 can be powered from either 110 or 220 VAC (Auto Switching) at frequencies from 45 to 405 Hz. The unit is tested to MIL461F for both radiated and conducted emissions. It is compliant with MIL810F for shock and vibration and is designed to withstand submersion in 50cm of water for up to 5 minutes. The unit can be operated over a temperature range of -40 to +60 degrees Celsius, and with an optional pre-heater, will operate at temperatures down to -55 degrees C. Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this AC Battery Charger.
Description
This COTS Charger is designed for recharging the SAFT Lithium-Ion Battery (LBB) used by the US Armed Forces and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone power supply. It is designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output charges to 28 VDC at up to 22 amps when operating in Bypass Mode. The LIAC600-28 can be powered from either 110 or 220 VAC (Auto Switching) at frequencies from 45 to 405 Hz. The unit is tested to MIL461F for both radiated and conducted emissions. It is compliant with MIL810F for shock and vibration and is designed to withstand submersion in 50cm of water for up to 5 minutes. The unit can be operated over a temperature range of -40 to +60 degrees Celsius, and with an optional pre-heater, will operate at temperatures down to -55 degrees C. Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this AC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
LI-ION AC Battery Charger - LIAC600-28 - Analytic Systems
Delta, British Columbia, Canada
LI-ION AC Battery Charger
LIAC600-28
LI-ION AC Battery Charger LIAC600-28
This COTS Charger is designed for recharging the SAFT Lithium-Ion Battery (LBB) used by the US Armed Forces and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone power supply. It is designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output charges to 28 VDC at up to 22 amps when operating in Bypass Mode. The LIAC600-28 can be powered from either 110 or 220 VAC (Auto Switching) at frequencies from 45 to 405 Hz. The unit is tested to MIL461F for both radiated and conducted emissions. It is compliant with MIL810F for shock and vibration and is designed to withstand submersion in 50cm of water for up to 5 minutes. The unit can be operated over a temperature range of -40 to +60 degrees Celsius, and with an optional pre-heater, will operate at temperatures down to -55 degrees C. Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this AC Battery Charger.

This COTS Charger is designed for recharging the SAFT Lithium-Ion Battery (LBB) used by the US Armed Forces and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone power supply. It is designed to deliver 32.0 VDC at up to 22 amps continuous to recharge the battery. The output charges to 28 VDC at up to 22 amps when operating in Bypass Mode.

The LIAC600-28 can be powered from either 110 or 220 VAC (Auto Switching) at frequencies from 45 to 405 Hz. The unit is tested to MIL461F for both radiated and conducted emissions. It is compliant with MIL810F for shock and vibration and is designed to withstand submersion in 50cm of water for up to 5 minutes.

The unit can be operated over a temperature range of -40 to +60 degrees Celsius, and with an optional pre-heater, will operate at temperatures down to -55 degrees C.

Available options include a carrying handle and various Mil-Spec Connectors. We are confident that you will get many years of reliable service from this AC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number LIAC600-28
Product Name LI-ION AC Battery Charger
Charger Type Military Use (Commercial Off The Shelf)
Display LEDs
Approval MIL-STD810F, Method 514-3 and Cat-1 Proc 1
Operating Temperature -40 to 40 C (-40 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 1735587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 7.4 volts
Battery Type / Chemistry Lithium-ion
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
12VDC Single Phase DIN Rail Battery Charger - CB126A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AC Wall-Mounted Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details