Analytic Systems AC/AC Frequency Converter, Single Phase FCA250

Description
The FCA250 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA250 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The unit is conduction/convectio n cooled. Extended operating temperature (-40 to +65°C) is available.
Description
The FCA250 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA250 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The unit is conduction/convectio n cooled. Extended operating temperature (-40 to +65°C) is available.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA250 - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA250
AC/AC Frequency Converter, Single Phase FCA250
The FCA250 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA250 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The unit is conduction/convectio n cooled. Extended operating temperature (-40 to +65°C) is available.

The FCA250 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA250 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The unit is conduction/convection cooled. Extended operating temperature (-40 to +65°C) is available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number FCA250
Product Name AC/AC Frequency Converter, Single Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-AC Frequency Converter with Universal AC-input or high DC-input voltage - FC 100-F2 - 100VA - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion 47-430 Hz
Input Voltage 95 to 264 volts
Output Voltage 115 to 400 volts
View Details
3 Phase AC Static Variable Frequency Converter 15kVA 30kVA 45kVA 60kVA 80kVA 100kVA Programmable Frequency Power Supply - No.1601442458808 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
FREQUENCY CONVERTERS FA10099 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Rack Mount
Input Voltage 85 to 265 volts
Output Voltage 120 volts
View Details
Frequency Converter - 500C-3 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion 50-50; 50-60; 50-400; 60-50; 60-60; 60-400; 50 or 60Hz to (30Hz - 30KHz)
View Details