Analytic Systems Forklift Battery Charging System FBCS-2K

Description
The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output, output overvoltage crowbar, as well as added silicone and conformal spray. All units come standard with two precision Digital Volt/Ammeters and two Battery Temperature Sensors. We are confident that you will get many years of reliable service from this AC Battery Charging System.
Description
The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output, output overvoltage crowbar, as well as added silicone and conformal spray. All units come standard with two precision Digital Volt/Ammeters and two Battery Temperature Sensors. We are confident that you will get many years of reliable service from this AC Battery Charging System.

Suppliers

Company
Product
Description
Supplier Links
Forklift Battery Charging System - FBCS-2K - Analytic Systems
Delta, British Columbia, Canada
Forklift Battery Charging System
FBCS-2K
Forklift Battery Charging System FBCS-2K
The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output, output overvoltage crowbar, as well as added silicone and conformal spray. All units come standard with two precision Digital Volt/Ammeters and two Battery Temperature Sensors. We are confident that you will get many years of reliable service from this AC Battery Charging System.

The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground.

This all-new single board design incorporates state-of-the-art, switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output, output overvoltage crowbar, as well as added silicone and conformal spray.

All units come standard with two precision Digital Volt/Ammeters and two Battery Temperature Sensors. We are confident that you will get many years of reliable service from this AC Battery Charging System.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number FBCS-2K
Product Name Forklift Battery Charging System
Charger Type General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Forklift Charging Stations, Materials Handling Facilities, Electric Utilities and Manufacturing Plants, OEM Applications
Display LEDs
Approval CSA/UL Standard Pending
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 2603010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 27.4 volts
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Indicator Light Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details