Analytic Systems 30W Rugged DC/DC Converter DCW30R

Description
The DCW 30R Series rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.
Description
The DCW 30R Series rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
30W Rugged DC/DC Converter - DCW30R - Analytic Systems
Delta, British Columbia, Canada
30W Rugged DC/DC Converter
DCW30R
30W Rugged DC/DC Converter DCW30R
The DCW 30R Series rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

The DCW 30R Series rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number DCW30R
Product Name 30W Rugged DC/DC Converter
Applications Railway and Other Harsh Enviornments
Regulatory Compliance RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 24.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-2412SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
2 suppliers
Rad-Hard PCB Based DC-DC Converters - TPSU - Micross Components, Inc.
Specs
Applications Rad-Hard PCB Based DC-DC Converters
Number of Outputs 4 #
DC Output Power 400 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP21
DC Input Voltage 33.0 to 65.0 volts
DC Output Voltage 12.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-12 - Triad Magnetics
Specs
Regulatory Compliance UL 60950 (UL File No: E204980)
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 120.0 to 370.0 volts
View Details
3 suppliers