Analytic Systems 150W Rugged DC/DC Converter DCW150R

Description
The DCW 150R Series rugged, railway quality DC/DC converter uses a field proven topology to generate up to 150W continuous output power. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.
Description
The DCW 150R Series rugged, railway quality DC/DC converter uses a field proven topology to generate up to 150W continuous output power. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
150W Rugged DC/DC Converter - DCW150R - Analytic Systems
Delta, British Columbia, Canada
150W Rugged DC/DC Converter
DCW150R
150W Rugged DC/DC Converter DCW150R
The DCW 150R Series rugged, railway quality DC/DC converter uses a field proven topology to generate up to 150W continuous output power. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

The DCW 150R Series rugged, railway quality DC/DC converter uses a field proven topology to generate up to 150W continuous output power. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number DCW150R
Product Name 150W Rugged DC/DC Converter
Applications Railway and Other Demanding Enviornments
Regulatory Compliance RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 48.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG30-48-05S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features 1x1 inch size Wide input voltage range Six-sided shielding Potted for rugged construction Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
4 suppliers
Space Products - S2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications Space Products
Operating Temperature 125 C (257 F)
DC Input Voltage 28.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP21
DC Input Voltage 33.0 to 65.0 volts
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-24 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 24.0 volts
DC Output Voltage 24.0 volts
View Details