Analytic Systems 50-100W Rugged DC/DC Converter, Dual Output DCW102R

Description
The DCW 102R Series dual‐output, railway quality DC/DC converter uses a field‐proven technology to generate up to 100W continuous power, depending on the input/output configuration. One output is regulated, with the second output tracking. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. The unit is fully ruggedized and conformal coated for immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.
Description
The DCW 102R Series dual‐output, railway quality DC/DC converter uses a field‐proven technology to generate up to 100W continuous power, depending on the input/output configuration. One output is regulated, with the second output tracking. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. The unit is fully ruggedized and conformal coated for immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
50-100W Rugged DC/DC Converter, Dual Output - DCW102R - Analytic Systems
Delta, British Columbia, Canada
50-100W Rugged DC/DC Converter, Dual Output
DCW102R
50-100W Rugged DC/DC Converter, Dual Output DCW102R
The DCW 102R Series dual‐output, railway quality DC/DC converter uses a field‐proven technology to generate up to 100W continuous power, depending on the input/output configuration. One output is regulated, with the second output tracking. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. The unit is fully ruggedized and conformal coated for immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

The DCW 102R Series dual‐output, railway quality DC/DC converter uses a field‐proven technology to generate up to 100W continuous power, depending on the input/output configuration. One output is regulated, with the second output tracking. It is a mature design with a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. The unit is fully ruggedized and conformal coated for immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headrooms, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number DCW102R
Product Name 50-100W Rugged DC/DC Converter, Dual Output
Applications Railway and Other Harsh Enviornments
Regulatory Compliance RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 48.0 to 110.0 volts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - HQA2W085W033V-007-S - TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features 1/4 brick size Encapsulated for rugged environment Enhanced screen option
Regulatory Compliance IEC62368-1 CSA C22.2 No.62368-1-14 EN62368-1 UL62368-1
View Details
2 suppliers
Aerospace & Defense Products - AFL12008S - Micross Components, Inc.
Specs
Applications Aerospace & Defense Products
DC Input Voltage 80.0 to 160.0 volts
Number of Outputs 1 #
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-15 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 15.0 volts
DC Output Voltage 2.0 to 12.0 volts
View Details