Analytic Systems 100W Rugged DC/DC Converter, Eurocard (Plug-in) Format DCW100R

Description
The DCW 100R‐EH Series rugged, railway quality DC/DC converter in Eurocard (Plug‐in) format utilizes field proven topology to generate up to 100W continuous power, depending on the input/output configuration. It is a mature design with a track record in hundreds of applications. The series is rated for operation over a ‐25 to +70oC temperature range without derating, with natural convection cooling. These models are fully ruggedized and conformal coated for immunity to shock, vibration, humidity, moisture, dust and insects. This 3U x 160mm Eurocard design is optimized for low component count and high efficiency. The use of components with established reliability results in a high demonstrated MTBF. The DCW 100R‐EH is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The DCW 100R‐EH Series rugged, railway quality DC/DC converter in Eurocard (Plug‐in) format utilizes field proven topology to generate up to 100W continuous power, depending on the input/output configuration. It is a mature design with a track record in hundreds of applications. The series is rated for operation over a ‐25 to +70oC temperature range without derating, with natural convection cooling. These models are fully ruggedized and conformal coated for immunity to shock, vibration, humidity, moisture, dust and insects. This 3U x 160mm Eurocard design is optimized for low component count and high efficiency. The use of components with established reliability results in a high demonstrated MTBF. The DCW 100R‐EH is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
100W Rugged DC/DC Converter, Eurocard (Plug-in) Format - DCW100R - Analytic Systems
Delta, British Columbia, Canada
100W Rugged DC/DC Converter, Eurocard (Plug-in) Format
DCW100R
100W Rugged DC/DC Converter, Eurocard (Plug-in) Format DCW100R
The DCW 100R‐EH Series rugged, railway quality DC/DC converter in Eurocard (Plug‐in) format utilizes field proven topology to generate up to 100W continuous power, depending on the input/output configuration. It is a mature design with a track record in hundreds of applications. The series is rated for operation over a ‐25 to +70oC temperature range without derating, with natural convection cooling. These models are fully ruggedized and conformal coated for immunity to shock, vibration, humidity, moisture, dust and insects. This 3U x 160mm Eurocard design is optimized for low component count and high efficiency. The use of components with established reliability results in a high demonstrated MTBF. The DCW 100R‐EH is manufactured at our plant under strict quality control. Customized versions are also available.

The DCW 100R‐EH Series rugged, railway quality DC/DC converter in Eurocard (Plug‐in) format utilizes field proven topology to generate up to 100W continuous power, depending on the input/output configuration. It is a mature design with a track record in hundreds of applications. The series is rated for operation over a ‐25 to +70oC temperature range without derating, with natural convection cooling. These models are fully ruggedized and conformal coated for immunity to shock, vibration, humidity, moisture, dust and insects. This 3U x 160mm Eurocard design is optimized for low component count and high efficiency. The use of components with established reliability results in a high demonstrated MTBF. The DCW 100R‐EH is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number DCW100R
Product Name 100W Rugged DC/DC Converter, Eurocard (Plug-in) Format
Applications Railway and Other Demanding Enviornments
Regulatory Compliance RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 48.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG30-48-03S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features 1x1 inch size Wide input voltage range Six-sided shielding Potted for rugged construction Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
3 suppliers
Space Products - MLN10005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications Space Products
DC Input Voltage 100.0 volts
DC Output Power 4 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP67
DC Input Voltage 60.0 to 110.0 volts
DC Output Voltage 24.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-40 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 40.0 volts
DC Output Voltage 2.0 to 36.0 volts
View Details