Analytic Systems DC Battery Charger, MS BCD70-MS

Description
The BCD70MS Step-Down Series of Mil Spec DC Battery Chargers recharge standard 12V, 24V, 32V or 48V batteries from 24, 36, 48 or 72 VDC power systems for use in military, heavy equipment, marine, industrial, or alternative energy environments. Many customizable input/output options. Output currents range from 2.9 to 10.0 Amps Continuous depending on input/output voltage combination. New 250 KHz high frequency synchronous rectification SMT design offers higher reliability, higher efficiency (up to 93%) and more power (up to 10A at 12VDC out) with minimum size. Ideal Diode output circuit protects against reverse battery connection, battery discharge with minimum power loss. The unit has reverse input protection, output current limiting, output short circuit protection and output overvoltage protection (using Crowbar circuit).
Description
The BCD70MS Step-Down Series of Mil Spec DC Battery Chargers recharge standard 12V, 24V, 32V or 48V batteries from 24, 36, 48 or 72 VDC power systems for use in military, heavy equipment, marine, industrial, or alternative energy environments. Many customizable input/output options. Output currents range from 2.9 to 10.0 Amps Continuous depending on input/output voltage combination. New 250 KHz high frequency synchronous rectification SMT design offers higher reliability, higher efficiency (up to 93%) and more power (up to 10A at 12VDC out) with minimum size. Ideal Diode output circuit protects against reverse battery connection, battery discharge with minimum power loss. The unit has reverse input protection, output current limiting, output short circuit protection and output overvoltage protection (using Crowbar circuit).

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger, MS - BCD70-MS - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger, MS
BCD70-MS
DC Battery Charger, MS BCD70-MS
The BCD70MS Step-Down Series of Mil Spec DC Battery Chargers recharge standard 12V, 24V, 32V or 48V batteries from 24, 36, 48 or 72 VDC power systems for use in military, heavy equipment, marine, industrial, or alternative energy environments. Many customizable input/output options. Output currents range from 2.9 to 10.0 Amps Continuous depending on input/output voltage combination. New 250 KHz high frequency synchronous rectification SMT design offers higher reliability, higher efficiency (up to 93%) and more power (up to 10A at 12VDC out) with minimum size. Ideal Diode output circuit protects against reverse battery connection, battery discharge with minimum power loss. The unit has reverse input protection, output current limiting, output short circuit protection and output overvoltage protection (using Crowbar circuit).

The BCD70MS Step-Down Series of Mil Spec DC Battery Chargers recharge standard 12V, 24V, 32V or 48V batteries from 24, 36, 48 or 72 VDC power systems for use in military, heavy equipment, marine, industrial, or alternative energy environments. Many customizable input/output options. Output currents range from 2.9 to 10.0 Amps Continuous depending on input/output voltage combination.

New 250 KHz high frequency synchronous rectification SMT design offers higher reliability, higher efficiency (up to 93%) and more power (up to 10A at 12VDC out) with minimum size. Ideal Diode output circuit protects against reverse battery connection, battery discharge with minimum power loss.

The unit has reverse input protection, output current limiting, output short circuit protection and output overvoltage protection (using Crowbar circuit).

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD70-MS
Product Name DC Battery Charger, MS
Charger Type Electrical Utility Industry; Industrial / Plant Automation and Control; Military, Electric Utilities, Substations, Base Station Power, Industrial Controls and OEM Applications
Display LEDs
Approval MIL-STD461F; MIL-STD810G, Method 514-3 and Cat-1 Proc 1.
Operating Temperature -40 to 55 C (-40 to 131 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Portable Display Screen Car Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
Micropower SL380 48/660 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details