Analytic Systems Isolated DC Battery Chargers, 19" Rackmount Chassis BCD615R

Description
he model BCD615R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72 VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage. We are confident that you will get many years of reliable service from this DC Battery Charger.
Description
he model BCD615R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72 VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage. We are confident that you will get many years of reliable service from this DC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
Isolated DC Battery Chargers, 19
Delta, British Columbia, Canada
Isolated DC Battery Chargers, 19" Rackmount Chassis
BCD615R
Isolated DC Battery Chargers, 19" Rackmount Chassis BCD615R
he model BCD615R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72 VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage. We are confident that you will get many years of reliable service from this DC Battery Charger.

he model BCD615R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72 VDC power source. Other battery voltages up to 56 volts are also available by special order.

The all-new Current Mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery.

The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage. We are confident that you will get many years of reliable service from this DC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD615R
Product Name Isolated DC Battery Chargers, 19" Rackmount Chassis
Charger Type General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 180398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 12.0 volts
View Details
6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Battery Chargers - CB12245A-ND - DigiKey
Specs
Approval CE, cURus
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details
Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details