The model BCD615 Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order.
The all-new Current Mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery.
The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging require-ments. Optional features include a Digital Volt/Ammeter, Remote Control Panel, and/or 19” Rackmounting. We are confident that you will get many years of reliable service from this DC Battery Charger.
| Analytic Systems | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | BCD615 |
| Product Name | DC Battery Charger |
| Charger Type | General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants |
| Display | LEDs |
| Approval | CSA 22.2.107.1 & UL458 |
| Operating Temperature | -25 to 40 C (-13 to 104 F) |
| Power Source | DC |