Analytic Systems Isolated DC Battery Chargers, 19" Rackmount Chassis BCD610R

Description
The model BCD610R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection, output short circuit shutdown with automatic recovery, and equalize charging cycle. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage. We are confident that you will get many years of reliable service from this DC Battery Charger.
Description
The model BCD610R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection, output short circuit shutdown with automatic recovery, and equalize charging cycle. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage. We are confident that you will get many years of reliable service from this DC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
Isolated DC Battery Chargers, 19
Delta, British Columbia, Canada
Isolated DC Battery Chargers, 19" Rackmount Chassis
BCD610R
Isolated DC Battery Chargers, 19" Rackmount Chassis BCD610R
The model BCD610R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection, output short circuit shutdown with automatic recovery, and equalize charging cycle. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage. We are confident that you will get many years of reliable service from this DC Battery Charger.

The model BCD610R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order.

The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection, output short circuit shutdown with automatic recovery, and equalize charging cycle. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements.

A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage. We are confident that you will get many years of reliable service from this DC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD610R
Product Name Isolated DC Battery Chargers, 19" Rackmount Chassis
Charger Type General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
ACCESS 130 80/130 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 460 to 480 volts
View Details
Battery Chargers - 360042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 1.4 to 4.8 volts
View Details
EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details