Analytic Systems DC Battery Charger BCD605

Description
The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage and over temperature. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection and output overvoltage crowbar. An optional remote control is also available. We are confident that you will get many years of reliable service from this Battery charger.
Description
The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage and over temperature. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection and output overvoltage crowbar. An optional remote control is also available. We are confident that you will get many years of reliable service from this Battery charger.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD605 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD605
DC Battery Charger BCD605
The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage and over temperature. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection and output overvoltage crowbar. An optional remote control is also available. We are confident that you will get many years of reliable service from this Battery charger.

The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground.

This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage and over temperature.

Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection and output overvoltage crowbar.

An optional remote control is also available. We are confident that you will get many years of reliable service from this Battery charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD605
Product Name DC Battery Charger
Charger Type General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
Display LEDs
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source DC
Input Voltage 10 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 7934329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 4.8 to 12.0 volts
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
12VDC Single Phase DIN Rail Battery Charger - CB126A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Display Screen Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details