Analytic Systems DC Battery Equalizers BCD601

Description
The BCD601–24–12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the average load is less than the output capacity of the Battery Equalizer, both batteries will be maintained at the correct voltage. The BCD601–24–12 has a capacity of 50 amps. Units can be connected in parallel for even greater capacity. The way that these units work is that the output is set to exactly ½ of the input voltage. Then as the load on the lower battery is applied, the unit takes current from the upper battery and feeds it to the lower battery to keep each at exactly ½ of the total voltage. The units are compatible with all 24V battery chargers and alternators. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery Equalizer.
Description
The BCD601–24–12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the average load is less than the output capacity of the Battery Equalizer, both batteries will be maintained at the correct voltage. The BCD601–24–12 has a capacity of 50 amps. Units can be connected in parallel for even greater capacity. The way that these units work is that the output is set to exactly ½ of the input voltage. Then as the load on the lower battery is applied, the unit takes current from the upper battery and feeds it to the lower battery to keep each at exactly ½ of the total voltage. The units are compatible with all 24V battery chargers and alternators. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery Equalizer.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Equalizers - BCD601 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Equalizers
BCD601
DC Battery Equalizers BCD601
The BCD601–24–12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the average load is less than the output capacity of the Battery Equalizer, both batteries will be maintained at the correct voltage. The BCD601–24–12 has a capacity of 50 amps. Units can be connected in parallel for even greater capacity. The way that these units work is that the output is set to exactly ½ of the input voltage. Then as the load on the lower battery is applied, the unit takes current from the upper battery and feeds it to the lower battery to keep each at exactly ½ of the total voltage. The units are compatible with all 24V battery chargers and alternators. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery Equalizer.

The BCD601–24–12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the average load is less than the output capacity of the Battery Equalizer, both batteries will be maintained at the correct voltage. The BCD601–24–12 has a capacity of 50 amps. Units can be connected in parallel for even greater capacity.

The way that these units work is that the output is set to exactly ½ of the input voltage. Then as the load on the lower battery is applied, the unit takes current from the upper battery and feeds it to the lower battery to keep each at exactly ½ of the total voltage. The units are compatible with all 24V battery chargers and alternators.

Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery Equalizer.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD601
Product Name DC Battery Equalizers
Charger Type General Purpose; Automotive / Electrical Vehicle; Boat/Marine; Marine, Heavy Equipment, Trucking, RV, Military, Equalize any 24V Battery System
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Ecopoint Charger - ecopoint-charger - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
View Details
Battery Chargers - 549300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 24.0 volts
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details