Analytic Systems DC Isolated Battery Charger BCD310

Description
The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, 3-Bank charging, low output voltage, over temperature and an equalize charging cycle. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection, output overvoltage crowbar and a dry contact alarm relay output. Optional features include a Digital Volt/Ammeter, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this DC Battery Charger.
Description
The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, 3-Bank charging, low output voltage, over temperature and an equalize charging cycle. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection, output overvoltage crowbar and a dry contact alarm relay output. Optional features include a Digital Volt/Ammeter, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this DC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
DC Isolated Battery Charger - BCD310 - Analytic Systems
Delta, British Columbia, Canada
DC Isolated Battery Charger
BCD310
DC Isolated Battery Charger BCD310
The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, 3-Bank charging, low output voltage, over temperature and an equalize charging cycle. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection, output overvoltage crowbar and a dry contact alarm relay output. Optional features include a Digital Volt/Ammeter, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this DC Battery Charger.

The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground.

Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, 3-Bank charging, low output voltage, over temperature and an equalize charging cycle. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection, output overvoltage crowbar and a dry contact alarm relay output.

Optional features include a Digital Volt/Ammeter, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this DC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD310
Product Name DC Isolated Battery Charger
Charger Type General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 2269471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Wall-Mounted Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details