Analytic Systems DC Battery Charger BCD305

Description
The BCD305 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage and over temperature. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection and output overvoltage crowbar. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery charger.
Description
The BCD305 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage and over temperature. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection and output overvoltage crowbar. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery charger.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD305 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD305
DC Battery Charger BCD305
The BCD305 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage and over temperature. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection and output overvoltage crowbar. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery charger.

The BCD305 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 12V source. Both the 12V source and the batteries under charge must share a common ground.

This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage and over temperature.

Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection and output overvoltage crowbar.

Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD305
Product Name DC Battery Charger
Charger Type General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments , Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 7934095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 12.0 volts
View Details
10- in -1 Multiple charging station - AIM-P705 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details