Analytic Systems DC Battery Charger BCD300

Description
The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. The BCD300 Series is capable of charging up to two independent banks of batteries. The two stage charging profile charges the batteries at a constant current equal to the maximum continuous output of the unit. When the battery voltages come up to the float voltage that the unit is set to, the current into the batteries will taper off as necessary to maintain the batteries at the float voltage. The unit can be left permanently connected without fear of overcharge or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control and/or extra wide temperature. We are confident that you will get many years of reliable service from this Battery charger.
Description
The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. The BCD300 Series is capable of charging up to two independent banks of batteries. The two stage charging profile charges the batteries at a constant current equal to the maximum continuous output of the unit. When the battery voltages come up to the float voltage that the unit is set to, the current into the batteries will taper off as necessary to maintain the batteries at the float voltage. The unit can be left permanently connected without fear of overcharge or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control and/or extra wide temperature. We are confident that you will get many years of reliable service from this Battery charger.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD300 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD300
DC Battery Charger BCD300
The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. The BCD300 Series is capable of charging up to two independent banks of batteries. The two stage charging profile charges the batteries at a constant current equal to the maximum continuous output of the unit. When the battery voltages come up to the float voltage that the unit is set to, the current into the batteries will taper off as necessary to maintain the batteries at the float voltage. The unit can be left permanently connected without fear of overcharge or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control and/or extra wide temperature. We are confident that you will get many years of reliable service from this Battery charger.

The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground.

The all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. The BCD300 Series is capable of charging up to two independent banks of batteries. The two stage charging profile charges the batteries at a constant current equal to the maximum continuous output of the unit. When the battery voltages come up to the float voltage that the unit is set to, the current into the batteries will taper off as necessary to maintain the batteries at the float voltage.

The unit can be left permanently connected without fear of overcharge or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control and/or extra wide temperature. We are confident that you will get many years of reliable service from this Battery charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD300
Product Name DC Battery Charger
Charger Type General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -20 to 40 C (-4 to 104 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
ACCESS 260 80/260 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
Battery Chargers - 180398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 12.0 volts
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details