Analytic Systems DC Battery Charger BCD180

Description
The BCD180 Battery Charger can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The BCD180 Series Battery Chargers features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide operating temperature range. We are confident that you will get many years of reliable service from this DC Source Battery Charger.
Description
The BCD180 Battery Charger can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The BCD180 Series Battery Chargers features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide operating temperature range. We are confident that you will get many years of reliable service from this DC Source Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD180 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD180
DC Battery Charger BCD180
The BCD180 Battery Charger can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The BCD180 Series Battery Chargers features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide operating temperature range. We are confident that you will get many years of reliable service from this DC Source Battery Charger.

The BCD180 Battery Charger can be configured to run from a 24V, 32V, 48V or 72 VDC power systems to provide output voltages as shown below. The BCD180 Series Battery Chargers features reverse input protection, current limiting, output over-voltage protection, ultra quiet low EMI operation and a wide operating temperature range. We are confident that you will get many years of reliable service from this DC Source Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD180
Product Name DC Battery Charger
Charger Type General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV, Electric Utilities and Substations
Approval CSA 22.2.107.1 & UL458
Operating Temperature -20 to 40 C (-4 to 104 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Micropower SQ30 48/60 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 380 to 440 volts
View Details
Battery Chargers - 1176043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Battery Type / Chemistry Ni-MH; Nimh
View Details
EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details