Analytic Systems DC Battery Charger BCD1505

Description
The BCD1505 battery charger provides up to 1350 watts to charge 12, 24, 32 or 48 Volt battery systems from a 110, 250, 300 or 360 Volt DC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include audible and visual indicators for low input voltage, low output voltage and over-temperature. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input under voltage shutdown and output over-voltage crowbar. Optional features include a 3-Bank Load Splitter. We are confident that you will get many years of reliable service from this DC Battery Charger.
Description
The BCD1505 battery charger provides up to 1350 watts to charge 12, 24, 32 or 48 Volt battery systems from a 110, 250, 300 or 360 Volt DC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include audible and visual indicators for low input voltage, low output voltage and over-temperature. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input under voltage shutdown and output over-voltage crowbar. Optional features include a 3-Bank Load Splitter. We are confident that you will get many years of reliable service from this DC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD1505 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD1505
DC Battery Charger BCD1505
The BCD1505 battery charger provides up to 1350 watts to charge 12, 24, 32 or 48 Volt battery systems from a 110, 250, 300 or 360 Volt DC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include audible and visual indicators for low input voltage, low output voltage and over-temperature. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input under voltage shutdown and output over-voltage crowbar. Optional features include a 3-Bank Load Splitter. We are confident that you will get many years of reliable service from this DC Battery Charger.

The BCD1505 battery charger provides up to 1350 watts to charge 12, 24, 32 or 48 Volt battery systems from a 110, 250, 300 or 360 Volt DC source. The batteries must share a common ground.

This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include audible and visual indicators for low input voltage, low output voltage and over-temperature.

Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input under voltage shutdown and output over-voltage crowbar.

Optional features include a 3-Bank Load Splitter. We are confident that you will get many years of reliable service from this DC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD1505
Product Name DC Battery Charger
Charger Type General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Boat/Marine; Telecom; Marine & Other rugged environments, Automotive / RV, Electric Utilities and Substations, Base Station Power(Radio & Telecommunications)
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 2361453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
View Details
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AC Wall-Mounted Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details