Analytic Systems DC Battery Charger BCD1000

Description
The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection, output short circuit shutdown with automatic recovery and an equalize charge mode. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. Optional features include a Digital Volt/Ammeter, Remote Control Panel, and/or 19” Rackmounting. We are confident that you will get many years of reliable service from this DC Battery Charger.
Description
The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection, output short circuit shutdown with automatic recovery and an equalize charge mode. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. Optional features include a Digital Volt/Ammeter, Remote Control Panel, and/or 19” Rackmounting. We are confident that you will get many years of reliable service from this DC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD1000 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD1000
DC Battery Charger BCD1000
The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection, output short circuit shutdown with automatic recovery and an equalize charge mode. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements. Optional features include a Digital Volt/Ammeter, Remote Control Panel, and/or 19” Rackmounting. We are confident that you will get many years of reliable service from this DC Battery Charger.

The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order.

The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection, output short circuit shutdown with automatic recovery and an equalize charge mode. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to accommodate special charging requirements.

Optional features include a Digital Volt/Ammeter, Remote Control Panel, and/or 19” Rackmounting. We are confident that you will get many years of reliable service from this DC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD1000
Product Name DC Battery Charger
Charger Type General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 1611569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 12.0 to 24.0 volts
View Details
Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AC Wall-Mounted Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details