Analytic Systems AC Battery Charger (Rectifier), 19" Rackmount Chassis BCA610R

Description
The BCA610R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. The model BCA610R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.
Description
The BCA610R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. The model BCA610R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.

Suppliers

Company
Product
Description
Supplier Links
AC Battery Charger (Rectifier), 19
Delta, British Columbia, Canada
AC Battery Charger (Rectifier), 19" Rackmount Chassis
BCA610R
AC Battery Charger (Rectifier), 19" Rackmount Chassis BCA610R
The BCA610R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. The model BCA610R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.

The BCA610R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems.

Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage.

The model BCA610R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCA610R
Product Name AC Battery Charger (Rectifier), 19" Rackmount Chassis
Charger Type General Purpose; Automotive / Electrical Vehicle; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Bay Charging Station - AIM-MCS - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
Champ 12/30 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Input Voltage 190 to 254 volts
Current 30.0 amps
View Details
Battery Chargers - 7934332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 12.0 volts
View Details
EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details