Analytic Systems AC Battery Charger, MS C.O.T.S Series BCA1505-MS

Description
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch-mode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.
Description
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch-mode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
AC Battery Charger, MS C.O.T.S Series - BCA1505-MS - Analytic Systems
Delta, British Columbia, Canada
AC Battery Charger, MS C.O.T.S Series
BCA1505-MS
AC Battery Charger, MS C.O.T.S Series BCA1505-MS
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch-mode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground.
This all-new single board design incorporates state of the art switch-mode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar.

Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCA1505-MS
Product Name AC Battery Charger, MS C.O.T.S Series
Charger Type Military
Display LEDs
Approval MIL-STD810F, Method 514-3 and Cat-1 Proc 1, MIL-STD 461E, CSA 22.2.107.1 & UL458
Operating Temperature -40 to 50 C (-40 to 122 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
Display Screen Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
ACCESS 200 48/260 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 440 volts
View Details