Analytic Systems AC Battery Charger (Rectifier), 19" Rackmount Chassis BCA1000R

Description
The BCA1000R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. The model BCA1000R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.
Description
The BCA1000R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. The model BCA1000R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.

Suppliers

Company
Product
Description
Supplier Links
AC Battery Charger (Rectifier), 19
Delta, British Columbia, Canada
AC Battery Charger (Rectifier), 19" Rackmount Chassis
BCA1000R
AC Battery Charger (Rectifier), 19" Rackmount Chassis BCA1000R
The BCA1000R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage. The model BCA1000R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.

The BCA1000R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems.

Extra input and output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage.

The model BCA1000R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCA1000R
Product Name AC Battery Charger (Rectifier), 19" Rackmount Chassis
Charger Type General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; Marine & Other Rugged Environments, Automotive / RV, Electric Utilities and Substations, Base Station Power (Radio & Telecommunications)
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 1611564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 12.0 volts
View Details
6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB123A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Portable Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details