Analytic Systems 300W Rugged DC/DC Converter BAP65R

Description
The BAP 65R Series rugged, railway quality DC/DC converter uses field proven topology to generate 300W output power. It is a mature design with a track record in numerous applications. Cooling is by conduction via baseplate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. This chassis‐mount design is optimized for low component count and high efficiency. The use of components with established reliability results in a demonstrated high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The BAP 65R Series rugged, railway quality DC/DC converter uses field proven topology to generate 300W output power. It is a mature design with a track record in numerous applications. Cooling is by conduction via baseplate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. This chassis‐mount design is optimized for low component count and high efficiency. The use of components with established reliability results in a demonstrated high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
300W Rugged DC/DC Converter - BAP65R - Analytic Systems
Delta, British Columbia, Canada
300W Rugged DC/DC Converter
BAP65R
300W Rugged DC/DC Converter BAP65R
The BAP 65R Series rugged, railway quality DC/DC converter uses field proven topology to generate 300W output power. It is a mature design with a track record in numerous applications. Cooling is by conduction via baseplate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. This chassis‐mount design is optimized for low component count and high efficiency. The use of components with established reliability results in a demonstrated high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

The BAP 65R Series rugged, railway quality DC/DC converter uses field proven topology to generate 300W output power. It is a mature design with a track record in numerous applications. Cooling is by conduction via baseplate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. This chassis‐mount design is optimized for low component count and high efficiency. The use of components with established reliability results in a demonstrated high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number BAP65R
Product Name 300W Rugged DC/DC Converter
Applications Railway and Other Heavy-Duty Applications
Regulatory Compliance RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 36.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG3-48-03SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Space Products - ARE10006S - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications Space Products
Operating Temperature 85 C (185 F)
DC Input Voltage 100.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP67
DC Input Voltage 10.0 to 16.0 volts
DC Output Voltage 24.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-24 - Triad Magnetics
Specs
Regulatory Compliance UL 60950 (UL File No: E204980)
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 120.0 to 370.0 volts
View Details
3 suppliers