Analytic Systems 500W Rugged DC/DC Converter BAP319R

Description
The BAP 319R Series rugged, railway quality DC/DC converter uses field proven topology to generate 500W output power. It is a mature design with a track record in numerous applications. Cooling is via baseplate to a heatsinking surface and by natural convection. Ruggedizing and conformal coating provide additional immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The BAP 319R Series rugged, railway quality DC/DC converter uses field proven topology to generate 500W output power. It is a mature design with a track record in numerous applications. Cooling is via baseplate to a heatsinking surface and by natural convection. Ruggedizing and conformal coating provide additional immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
500W Rugged DC/DC Converter - BAP319R - Analytic Systems
Delta, British Columbia, Canada
500W Rugged DC/DC Converter
BAP319R
500W Rugged DC/DC Converter BAP319R
The BAP 319R Series rugged, railway quality DC/DC converter uses field proven topology to generate 500W output power. It is a mature design with a track record in numerous applications. Cooling is via baseplate to a heatsinking surface and by natural convection. Ruggedizing and conformal coating provide additional immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

The BAP 319R Series rugged, railway quality DC/DC converter uses field proven topology to generate 500W output power. It is a mature design with a track record in numerous applications. Cooling is via baseplate to a heatsinking surface and by natural convection. Ruggedizing and conformal coating provide additional immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number BAP319R
Product Name 500W Rugged DC/DC Converter
Applications Railway and Other Heavy-Duty Applications
Regulatory Compliance RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 36.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CHVM1R5-12-2000N - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Programmable Output Voltage (Voltage or Resistance) Compact Size Five-Sided Shielding
Regulatory Compliance IEC62368-1 CSA62368-1 EN62368-1 UL62368-1
View Details
4 suppliers
Space Products - M3GB12015S - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications Space Products
Operating Temperature 85 C (185 F)
DC Input Voltage 120.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-24 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 24.0 volts
DC Output Voltage 2.0 to 20.0 volts
View Details