Analytic Systems 2000W Rugged DC/DC Converter BAP2KR

Description
The BAP 2KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with three internal modules, which also provide inherent redundancy; the failure of one module would only cause a minor loss in output power. Several shelves can be paralleled for higher output power. The unit has input and output filtering in compliance with EN55022 and EN50121‐3‐2 conducted and radiated EMI standards. Built‐in fans provide sufficient airflow for operation without de‐rating to the specified temperature. Full electronic protection eliminates failure due to abnormal operational conditions, including application errors. The internal models are fully ruggedized and conformal coated for immunity to shock, vibration and moisture. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on railway rolling stock. The unit is manufactured at our plant under strict quality control.
Description
The BAP 2KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with three internal modules, which also provide inherent redundancy; the failure of one module would only cause a minor loss in output power. Several shelves can be paralleled for higher output power. The unit has input and output filtering in compliance with EN55022 and EN50121‐3‐2 conducted and radiated EMI standards. Built‐in fans provide sufficient airflow for operation without de‐rating to the specified temperature. Full electronic protection eliminates failure due to abnormal operational conditions, including application errors. The internal models are fully ruggedized and conformal coated for immunity to shock, vibration and moisture. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on railway rolling stock. The unit is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
2000W Rugged DC/DC Converter - BAP2KR - Analytic Systems
Delta, British Columbia, Canada
2000W Rugged DC/DC Converter
BAP2KR
2000W Rugged DC/DC Converter BAP2KR
The BAP 2KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with three internal modules, which also provide inherent redundancy; the failure of one module would only cause a minor loss in output power. Several shelves can be paralleled for higher output power. The unit has input and output filtering in compliance with EN55022 and EN50121‐3‐2 conducted and radiated EMI standards. Built‐in fans provide sufficient airflow for operation without de‐rating to the specified temperature. Full electronic protection eliminates failure due to abnormal operational conditions, including application errors. The internal models are fully ruggedized and conformal coated for immunity to shock, vibration and moisture. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on railway rolling stock. The unit is manufactured at our plant under strict quality control.

The BAP 2KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with three internal modules, which also provide inherent redundancy; the failure of one module would only cause a minor loss in output power. Several shelves can be paralleled for higher output power. The unit has input and output filtering in compliance with EN55022 and EN50121‐3‐2 conducted and radiated EMI standards. Built‐in fans provide sufficient airflow for operation without de‐rating to the specified temperature. Full electronic protection eliminates failure due to abnormal operational conditions, including application errors. The internal models are fully ruggedized and conformal coated for immunity to shock, vibration and moisture. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on railway rolling stock. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number BAP2KR
Product Name 2000W Rugged DC/DC Converter
Applications Railway and Other Heavy-Duty Applications
Regulatory Compliance RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - DPX40-48WS05 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor DIN Rail
Features Meets EN55022 Class B 1600VDC input/output isolation Wide operating temperature range
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1
View Details
3 suppliers
Aerospace & Defense Products - AHF2803R3S - Micross Components, Inc.
Specs
Applications Aerospace & Defense Products
DC Input Voltage 16.0 to 40.0 volts
Number of Outputs 1 #
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP67
DC Input Voltage 33.0 to 65.0 volts
DC Output Voltage 12.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-12 - Triad Magnetics
Specs
Regulatory Compliance UL 60950 (UL File No: E204980)
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 120.0 to 370.0 volts
View Details
3 suppliers