Analytic Systems 200W Rugged DC/DC Converter, Single Output BAP236R

Description
This rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. Cooling is via baseplate to a heatsinking surface and by natural convection. Ruggedizing and conformal coating provide additional immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.
Description
This rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. Cooling is via baseplate to a heatsinking surface and by natural convection. Ruggedizing and conformal coating provide additional immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
200W Rugged DC/DC Converter, Single Output - BAP236R - Analytic Systems
Delta, British Columbia, Canada
200W Rugged DC/DC Converter, Single Output
BAP236R
200W Rugged DC/DC Converter, Single Output BAP236R
This rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. Cooling is via baseplate to a heatsinking surface and by natural convection. Ruggedizing and conformal coating provide additional immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

This rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. Cooling is via baseplate to a heatsinking surface and by natural convection. Ruggedizing and conformal coating provide additional immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Other options include a Form C output fail alarm and remote shutdown. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number BAP236R
Product Name 200W Rugged DC/DC Converter, Single Output
Applications Railway and Other Heavy-Duty Applications
Regulatory Compliance RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Input Voltage 24.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-1205SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
3 suppliers
Dc/dc Conv, 0.6V To 7.5V, 25A, 125Deg C Rohs Compliant Infineon - 25AK3424 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
View Details