Analytic Systems 200W Rugged DC/DC Converter BAP200R

Description
This rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. The unit is a simpler version of the field proven BAP 236R series with the same electrical performance but with fewer options available. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Full electronic protection, low component count, large design headroom and the use of components with established reliability result in a high MTBF. The series meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is manufactured at our plant under strict quality control.
Description
This rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. The unit is a simpler version of the field proven BAP 236R series with the same electrical performance but with fewer options available. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Full electronic protection, low component count, large design headroom and the use of components with established reliability result in a high MTBF. The series meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
200W Rugged DC/DC Converter - BAP200R - Analytic Systems
Delta, British Columbia, Canada
200W Rugged DC/DC Converter
BAP200R
200W Rugged DC/DC Converter BAP200R
This rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. The unit is a simpler version of the field proven BAP 236R series with the same electrical performance but with fewer options available. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Full electronic protection, low component count, large design headroom and the use of components with established reliability result in a high MTBF. The series meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is manufactured at our plant under strict quality control.

This rugged, railway quality DC/DC converter uses field proven topology to generate the required output power. It is a mature design with a track record in numerous applications. The unit is a simpler version of the field proven BAP 236R series with the same electrical performance but with fewer options available. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide immunity to shock, vibration and humidity. An optional redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Full electronic protection, low component count, large design headroom and the use of components with established reliability result in a high MTBF. The series meets the requirements of EN50155 for electronic equipment used on rolling stock. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number BAP200R
Product Name 200W Rugged DC/DC Converter
Applications Railway
Regulatory Compliance RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 24.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CHVM2R7-12-0180PW - TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Programmable Output Voltage (Voltage or Resistance) Compact Size Five-Sided Shielding
Regulatory Compliance IEC62368-1 CSA62368-1 EN62368-1 UL62368-1
View Details
3 suppliers
Rad-Hard PCB Based DC-DC Converters - TPSU - Micross Components, Inc.
Specs
Applications Rad-Hard PCB Based DC-DC Converters
Number of Outputs 4 #
DC Output Power 400 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP21
DC Input Voltage 9.0 to 36.0 volts
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-15 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 15.0 volts
DC Output Voltage 2.0 to 12.0 volts
View Details