Analog Technologies, Inc. Voltage Regulators - DC DC Switching Regulators ATDC1934

Description
IC REG BUCK ADJ 700MA SOT23-6
Request a Quote Datasheet
Description
IC REG BUCK ADJ 700MA SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 4022-ATDC1934-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
4022-ATDC1934-ND
Voltage Regulators - DC DC Switching Regulators 4022-ATDC1934-ND
IC REG BUCK ADJ 700MA SOT23-6

IC REG BUCK ADJ 700MA SOT23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ATDC1934 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ATDC1934
Voltage Regulators - DC DC Switching Regulators ATDC1934
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 700mA SOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 700mA SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 4022-ATDC1934-ND ATDC1934
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Special Features Synchronous Rectification
Output Voltage 0.8000 to 20 volts 0.8000 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922580 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
LM20124 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20124MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Specs
Package Type Other; Tube
Output Voltage 16 volts
fsw 100 kHz
View Details