40V1A 1.8MHZ DC-DC STEP-DOWN CON
40V1A 1.8MHZ DC-DC STEP-DOWN CON
40V1A 1.8MHZ DC-DC STEP-DOWN CON
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 4022-AT9452CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| Output Voltage | 0.8000 to 38 volts |