40V 600MA DC-DC STEP-DOWN CONVER
40V 600MA DC-DC STEP-DOWN CONVER
40V 600MA DC-DC STEP-DOWN CONVER
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 4022-AT9451TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 |
| Output Voltage | 0.8000 to 40 volts |