Analog Microelectronics GmbH RF Multiplexers - AM461 AM461

Description
Manufacturer: Analog Microelectronics Win Source Part Number: 1144092-AM461 Manufacturer Homepage: www.ame.com.tw/ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Analog Microelectronics Win Source Part Number: 1144092-AM461 Manufacturer Homepage: www.ame.com.tw/ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AM461 - 1144092-AM461 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - AM461
1144092-AM461
RF Multiplexers - AM461 1144092-AM461
Manufacturer: Analog Microelectronics Win Source Part Number: 1144092-AM461 Manufacturer Homepage: www.ame.com.tw/ Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Analog Microelectronics
Win Source Part Number: 1144092-AM461
Manufacturer Homepage: www.ame.com.tw/
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1144092-AM461
Product Name RF Multiplexers - AM461
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LV138DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details