Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044241-AIC2863-5GR8
Output Type: Adjustable
Operating Supply Voltage: 23 V
Number of Outputs: 1
Efficiency: 84 %
Output Voltage: 12 V
Categories: OEM Parts(A-B)
Max Input Voltage: 23 V
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 615 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 3 A
Min Input Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044241-AIC2863-5GR8TR |
| Product Name | OEM Parts - OEM Parts (A - B) - AIC2863-5GR8TR |