Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979136-AIC2857FGR8TR
Output Type: Adjustable
Operating Supply Voltage: 23 V
Number of Outputs: 1
Efficiency: 93 %
Output Voltage: 12 V
Categories: OEM Parts(A-B)
Max Input Voltage: 23 V
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Switching Frequency: 340 kHz
Mount: Surface Mount
RoHS: Compliant
Max Output Current: 2 A
Min Input Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979136-AIC2857FGR8TR |
| Product Name | OEM Parts - OEM Parts (A - B) - AIC2857FGR8TR |