Analog Integrations Corporation OEM Parts - OEM Parts (A - B) - AIC2857FGR8TB AIC2857FGR8TB

Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024362-AIC2857FGR8T B Output Type: Adjustable Operating Supply Voltage: 23 V Number of Outputs: 1 Efficiency: 93 % Output Voltage: 12 V Categories: OEM Parts(A-B) Max Input Voltage: 23 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 380 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024362-AIC2857FGR8T B Output Type: Adjustable Operating Supply Voltage: 23 V Number of Outputs: 1 Efficiency: 93 % Output Voltage: 12 V Categories: OEM Parts(A-B) Max Input Voltage: 23 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 380 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AIC2857FGR8TB - 1024362-AIC2857FGR8TB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AIC2857FGR8TB
1024362-AIC2857FGR8TB
OEM Parts - OEM Parts (A - B) - AIC2857FGR8TB 1024362-AIC2857FGR8TB
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024362-AIC2857FGR8T B Output Type: Adjustable Operating Supply Voltage: 23 V Number of Outputs: 1 Efficiency: 93 % Output Voltage: 12 V Categories: OEM Parts(A-B) Max Input Voltage: 23 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 380 kHz Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.75 V

Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024362-AIC2857FGR8TB
Output Type: Adjustable
Operating Supply Voltage: 23 V
Number of Outputs: 1
Efficiency: 93 %
Output Voltage: 12 V
Categories: OEM Parts(A-B)
Max Input Voltage: 23 V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 380 kHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 2 A
Min Input Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024362-AIC2857FGR8TB
Product Name OEM Parts - OEM Parts (A - B) - AIC2857FGR8TB
Unlock Full Specs
to access all available technical data