Analog Integrations Corporation PMIC - PMIC - LED Drivers - AIC2516GR8TR AIC2516GR8TR

Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009143-AIC2516GR8TR Number of Channels: 1 Categories: PMIC - LED Drivers Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 1.2 A Min Input Voltage: 7 V
Request a Quote
Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009143-AIC2516GR8TR Number of Channels: 1 Categories: PMIC - LED Drivers Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 1.2 A Min Input Voltage: 7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AIC2516GR8TR - 1009143-AIC2516GR8TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AIC2516GR8TR
1009143-AIC2516GR8TR
PMIC - PMIC - LED Drivers - AIC2516GR8TR 1009143-AIC2516GR8TR
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009143-AIC2516GR8TR Number of Channels: 1 Categories: PMIC - LED Drivers Max Input Voltage: 36 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 1.2 A Min Input Voltage: 7 V

Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009143-AIC2516GR8TR
Number of Channels: 1
Categories: PMIC - LED Drivers
Max Input Voltage: 36 V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 1.2 A
Min Input Voltage: 7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1009143-AIC2516GR8TR
Product Name PMIC - PMIC - LED Drivers - AIC2516GR8TR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ISL97634IRT26Z-T - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 7116884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Drivers - 620-1440-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Current 150 milliamps
View Details
5 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Pixel Rear - TLD7002-16ES - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-24
Features RoHS Compliant
View Details