Analog Integrations Corporation OEM Parts - OEM Parts (A - B) - AIC2300GV5TR AIC2300GV5TR

Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967095-AIC2300GV5TR Output Type: Adjustable Operating Supply Voltage: 5.5 V Number of Outputs: 1 Efficiency: 95 % Output Voltage: 5.2 V Categories: OEM Parts(A-B) Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Switching Frequency: 1.5 MHz Mount: Surface Mount RoHS: Compliant Max Output Current: 400 mA Min Input Voltage: 2.5 V
Request a Quote
Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967095-AIC2300GV5TR Output Type: Adjustable Operating Supply Voltage: 5.5 V Number of Outputs: 1 Efficiency: 95 % Output Voltage: 5.2 V Categories: OEM Parts(A-B) Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Switching Frequency: 1.5 MHz Mount: Surface Mount RoHS: Compliant Max Output Current: 400 mA Min Input Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AIC2300GV5TR - 967095-AIC2300GV5TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AIC2300GV5TR
967095-AIC2300GV5TR
OEM Parts - OEM Parts (A - B) - AIC2300GV5TR 967095-AIC2300GV5TR
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967095-AIC2300GV5TR Output Type: Adjustable Operating Supply Voltage: 5.5 V Number of Outputs: 1 Efficiency: 95 % Output Voltage: 5.2 V Categories: OEM Parts(A-B) Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Switching Frequency: 1.5 MHz Mount: Surface Mount RoHS: Compliant Max Output Current: 400 mA Min Input Voltage: 2.5 V

Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967095-AIC2300GV5TR
Output Type: Adjustable
Operating Supply Voltage: 5.5 V
Number of Outputs: 1
Efficiency: 95 %
Output Voltage: 5.2 V
Categories: OEM Parts(A-B)
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Switching Frequency: 1.5 MHz
Mount: Surface Mount
RoHS: Compliant
Max Output Current: 400 mA
Min Input Voltage: 2.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967095-AIC2300GV5TR
Product Name OEM Parts - OEM Parts (A - B) - AIC2300GV5TR
Unlock Full Specs
to access all available technical data

Similar Products