Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116964-AIC1783AGSTR
Operating Supply Voltage: 5.5 V
Output Current: 380 mA
Output Voltage: 2.8 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1116964-AIC1783AGSTR |
| Product Name | Custom Parts - Custom Parts (0 - A) - AIC1783AGSTR |