Analog Integrations Corporation PMIC - PMIC - Voltage Regulators - Linear - AIC1734-33GXTTR AIC1734-33GXTTR

Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992019-AIC1734-33GXT TR Polarity: Positive Output Type: Fixed Number of Outputs: 1 Accuracy: 2 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 12 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 300 mA Min Input Voltage: 4 V Reference Voltage: 1.235 V
Request a Quote
Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992019-AIC1734-33GXT TR Polarity: Positive Output Type: Fixed Number of Outputs: 1 Accuracy: 2 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 12 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 300 mA Min Input Voltage: 4 V Reference Voltage: 1.235 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AIC1734-33GXTTR - 992019-AIC1734-33GXTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AIC1734-33GXTTR
992019-AIC1734-33GXTTR
PMIC - PMIC - Voltage Regulators - Linear - AIC1734-33GXTTR 992019-AIC1734-33GXTTR
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992019-AIC1734-33GXT TR Polarity: Positive Output Type: Fixed Number of Outputs: 1 Accuracy: 2 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 12 V Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 300 mA Min Input Voltage: 4 V Reference Voltage: 1.235 V

Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992019-AIC1734-33GXTTR
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Accuracy: 2 %
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 12 V
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 300 mA
Min Input Voltage: 4 V
Reference Voltage: 1.235 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 992019-AIC1734-33GXTTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - AIC1734-33GXTTR
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3303ARZ-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 1220376 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ2019PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers