Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964386-AIC1652GSTR
Number of Outputs: 1
Output Voltage: -40 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964386-AIC1652GSTR |
| Product Name | OEM Parts - OEM Parts (A - B) - AIC1652GSTR |